Capital Lighting, Inc. 1245L-WH Flush Mounts-Bowl Style 749091

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862234 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862234 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245L-WH Flush Mounts-Bowl Style - 749091 - Capital Lighting, Inc.
Columbus, OH, USA
1245L-WH Flush Mounts-Bowl Style
749091
1245L-WH Flush Mounts-Bowl Style 749091
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862234 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Weight: 9
Product Name: Three Light Flush Mount
UPC: 46335862234
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749091
Product Name 1245L-WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details