Capital Lighting, Inc. 1245S-PW Flush Mounts-Bowl Style 749077

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pewter Weight: 6 Product Name: One Light Flush Mount UPC: 46335862616 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pewter Weight: 6 Product Name: One Light Flush Mount UPC: 46335862616 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245S-PW Flush Mounts-Bowl Style - 749077 - Capital Lighting, Inc.
Columbus, OH, USA
1245S-PW Flush Mounts-Bowl Style
749077
1245S-PW Flush Mounts-Bowl Style 749077
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pewter Weight: 6 Product Name: One Light Flush Mount UPC: 46335862616 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Pewter
Weight: 6
Product Name: One Light Flush Mount
UPC: 46335862616
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749077
Product Name 1245S-PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details