Capital Lighting, Inc. 4481-SP Sconces-Single Glass 749047

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.50 Length 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Weight: 3.3 Product Name: One Light Wall Sconce UPC: 46335871526 Category: Bath/Vanity/Wall Sconces Glass: Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.50 Length 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Weight: 3.3 Product Name: One Light Wall Sconce UPC: 46335871526 Category: Bath/Vanity/Wall Sconces Glass: Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4481-SP Sconces-Single Glass - 749047 - Capital Lighting, Inc.
Columbus, OH, USA
4481-SP Sconces-Single Glass
749047
4481-SP Sconces-Single Glass 749047
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.50 Length 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Weight: 3.3 Product Name: One Light Wall Sconce UPC: 46335871526 Category: Bath/Vanity/Wall Sconces Glass: Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.50
Length 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Weight: 3.3
Product Name: One Light Wall Sconce
UPC: 46335871526
Category: Bath/Vanity/Wall Sconces
Glass: Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749047
Product Name 4481-SP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details