Capital Lighting, Inc. 9032-NI Sconces-Double Candle 749019

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Iron Weight: 4.84 Product Name: Two Light Wall Sconce UPC: 46335877214 Category: Bath/Vanity/Wall Sconces Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Iron Weight: 4.84 Product Name: Two Light Wall Sconce UPC: 46335877214 Category: Bath/Vanity/Wall Sconces Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9032-NI Sconces-Double Candle - 749019 - Capital Lighting, Inc.
Columbus, OH, USA
9032-NI Sconces-Double Candle
749019
9032-NI Sconces-Double Candle 749019
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Iron Weight: 4.84 Product Name: Two Light Wall Sconce UPC: 46335877214 Category: Bath/Vanity/Wall Sconces Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Iron
Weight: 4.84
Product Name: Two Light Wall Sconce
UPC: 46335877214
Category: Bath/Vanity/Wall Sconces
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749019
Product Name 9032-NI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details