Capital Lighting, Inc. 9036-NI Mid. Chandeliers-Candle 749014

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Iron Weight: 20.9 Product Name: Six Light Chandelier UPC: 46335877238 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Iron Weight: 20.9 Product Name: Six Light Chandelier UPC: 46335877238 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9036-NI Mid. Chandeliers-Candle - 749014 - Capital Lighting, Inc.
Columbus, OH, USA
9036-NI Mid. Chandeliers-Candle
749014
9036-NI Mid. Chandeliers-Candle 749014
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Iron Weight: 20.9 Product Name: Six Light Chandelier UPC: 46335877238 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 27.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Natural Iron
Weight: 20.9
Product Name: Six Light Chandelier
UPC: 46335877238
Category: Chandelier
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749014
Product Name 9036-NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details