Capital Lighting, Inc. 9039-NI Mid. Chandeliers-Candle 749011

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Natural Iron Weight: 25.3 Product Name: Nine Light Chandelier UPC: 46335877269 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Natural Iron Weight: 25.3 Product Name: Nine Light Chandelier UPC: 46335877269 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9039-NI Mid. Chandeliers-Candle - 749011 - Capital Lighting, Inc.
Columbus, OH, USA
9039-NI Mid. Chandeliers-Candle
749011
9039-NI Mid. Chandeliers-Candle 749011
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Natural Iron Weight: 25.3 Product Name: Nine Light Chandelier UPC: 46335877269 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 27.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Natural Iron
Weight: 25.3
Product Name: Nine Light Chandelier
UPC: 46335877269
Category: Chandelier
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749011
Product Name 9039-NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details