Capital Lighting, Inc. 5849S Large Chandeliers-Candle 748898

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 51.00 Bulb Type: Candelabra Qty: 48 Wattage: 40 Finish: Polished Silver UPC: 771857015454
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 51.00 Bulb Type: Candelabra Qty: 48 Wattage: 40 Finish: Polished Silver UPC: 771857015454

Suppliers

Company
Product
Description
Supplier Links
5849S Large Chandeliers-Candle - 748898 - Capital Lighting, Inc.
Columbus, OH, USA
5849S Large Chandeliers-Candle
748898
5849S Large Chandeliers-Candle 748898
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 51.00 Bulb Type: Candelabra Qty: 48 Wattage: 40 Finish: Polished Silver UPC: 771857015454

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 48
Wattage: 40
Finish: Polished Silver
UPC: 771857015454

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748898
Product Name 5849S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details