Capital Lighting, Inc. 6618-20A Mid. Chandeliers-Candle 748880

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 23 Wattage: 60 Finish: Polished Gold UPC: 771857020076
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 23 Wattage: 60 Finish: Polished Gold UPC: 771857020076

Suppliers

Company
Product
Description
Supplier Links
6618-20A Mid. Chandeliers-Candle - 748880 - Capital Lighting, Inc.
Columbus, OH, USA
6618-20A Mid. Chandeliers-Candle
748880
6618-20A Mid. Chandeliers-Candle 748880
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 23 Wattage: 60 Finish: Polished Gold UPC: 771857020076

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.00
Bulb
Type: E12 Candelabra
Qty: 23
Wattage: 60
Finish: Polished Gold
UPC: 771857020076

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748880
Product Name 6618-20A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details