Capital Lighting, Inc. 5867S Semi-Flush Mts.-Bowl Style 748872

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857005462
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857005462

Suppliers

Company
Product
Description
Supplier Links
5867S Semi-Flush Mts.-Bowl Style - 748872 - Capital Lighting, Inc.
Columbus, OH, USA
5867S Semi-Flush Mts.-Bowl Style
748872
5867S Semi-Flush Mts.-Bowl Style 748872
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857005462

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Silver
UPC: 771857005462

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748872
Product Name 5867S Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details