Capital Lighting, Inc. 5799A Pendants-Bowl Style 748869

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857174793
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857174793

Suppliers

Company
Product
Description
Supplier Links
5799A Pendants-Bowl Style - 748869 - Capital Lighting, Inc.
Columbus, OH, USA
5799A Pendants-Bowl Style
748869
5799A Pendants-Bowl Style 748869
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857174793

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
UPC: 771857174793

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748869
Product Name 5799A Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details