Capital Lighting, Inc. 5895-20A Flush Mounts-Bowl Style 748857

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857020229
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857020229

Suppliers

Company
Product
Description
Supplier Links
5895-20A Flush Mounts-Bowl Style - 748857 - Capital Lighting, Inc.
Columbus, OH, USA
5895-20A Flush Mounts-Bowl Style
748857
5895-20A Flush Mounts-Bowl Style 748857
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857020229

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: G16.5
Qty: 13
Wattage: 40
Finish: Polished Gold
UPC: 771857020229

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748857
Product Name 5895-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details