Capital Lighting, Inc. 5897-20A Flush Mounts-Bowl Style 748856

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857020243
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857020243

Suppliers

Company
Product
Description
Supplier Links
5897-20A Flush Mounts-Bowl Style - 748856 - Capital Lighting, Inc.
Columbus, OH, USA
5897-20A Flush Mounts-Bowl Style
748856
5897-20A Flush Mounts-Bowl Style 748856
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857020243

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 21.00
Bulb
Type: G16.5
Qty: 36
Wattage: 40
Finish: Polished Gold
UPC: 771857020243

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748856
Product Name 5897-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details