Capital Lighting, Inc. 5896-20A Flush Mounts-Bowl Style 748854

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857020236
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857020236

Suppliers

Company
Product
Description
Supplier Links
5896-20A Flush Mounts-Bowl Style - 748854 - Capital Lighting, Inc.
Columbus, OH, USA
5896-20A Flush Mounts-Bowl Style
748854
5896-20A Flush Mounts-Bowl Style 748854
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857020236

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 17.00
Bulb
Type: G16.5
Qty: 27
Wattage: 40
Finish: Polished Gold
UPC: 771857020236

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748854
Product Name 5896-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details