Capital Lighting, Inc. 5871S Mid. Chandeliers-Candle 748847

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857005479
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857005479

Suppliers

Company
Product
Description
Supplier Links
5871S Mid. Chandeliers-Candle - 748847 - Capital Lighting, Inc.
Columbus, OH, USA
5871S Mid. Chandeliers-Candle
748847
5871S Mid. Chandeliers-Candle 748847
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857005479

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Polished Silver
UPC: 771857005479

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748847
Product Name 5871S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details