Capital Lighting, Inc. 5876S Sconces-Pocket 748841

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857070286
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857070286

Suppliers

Company
Product
Description
Supplier Links
5876S Sconces-Pocket - 748841 - Capital Lighting, Inc.
Columbus, OH, USA
5876S Sconces-Pocket
748841
5876S Sconces-Pocket 748841
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857070286

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Silver
UPC: 771857070286

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748841
Product Name 5876S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details