Capital Lighting, Inc. 5858A Mid. Chandeliers-Candle 748837

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857034523
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857034523

Suppliers

Company
Product
Description
Supplier Links
5858A Mid. Chandeliers-Candle - 748837 - Capital Lighting, Inc.
Columbus, OH, USA
5858A Mid. Chandeliers-Candle
748837
5858A Mid. Chandeliers-Candle 748837
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857034523

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Polished Silver
UPC: 771857034523

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748837
Product Name 5858A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details