Capital Lighting, Inc. 5873A Mid. Chandeliers-Candle 748835

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 52 Wattage: 60 Finish: Polished Silver UPC: 771857020601
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 52 Wattage: 60 Finish: Polished Silver UPC: 771857020601

Suppliers

Company
Product
Description
Supplier Links
5873A Mid. Chandeliers-Candle - 748835 - Capital Lighting, Inc.
Columbus, OH, USA
5873A Mid. Chandeliers-Candle
748835
5873A Mid. Chandeliers-Candle 748835
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 52 Wattage: 60 Finish: Polished Silver UPC: 771857020601

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 52
Wattage: 60
Finish: Polished Silver
UPC: 771857020601

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748835
Product Name 5873A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details