Capital Lighting, Inc. 5867A Semi-Flush Mts.-Bowl Style 748834

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857020540
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857020540

Suppliers

Company
Product
Description
Supplier Links
5867A Semi-Flush Mts.-Bowl Style - 748834 - Capital Lighting, Inc.
Columbus, OH, USA
5867A Semi-Flush Mts.-Bowl Style
748834
5867A Semi-Flush Mts.-Bowl Style 748834
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857020540

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Silver
UPC: 771857020540

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748834
Product Name 5867A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details