Capital Lighting, Inc. 5870A Mid. Chandeliers-Other 748831

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857020571
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857020571

Suppliers

Company
Product
Description
Supplier Links
5870A Mid. Chandeliers-Other - 748831 - Capital Lighting, Inc.
Columbus, OH, USA
5870A Mid. Chandeliers-Other
748831
5870A Mid. Chandeliers-Other 748831
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857020571

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
UPC: 771857020571

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748831
Product Name 5870A Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details