Capital Lighting, Inc. 5893-20A Flush Mounts-Bowl Style 748828

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857020205
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857020205

Suppliers

Company
Product
Description
Supplier Links
5893-20A Flush Mounts-Bowl Style - 748828 - Capital Lighting, Inc.
Columbus, OH, USA
5893-20A Flush Mounts-Bowl Style
748828
5893-20A Flush Mounts-Bowl Style 748828
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857020205

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16.5
Qty: 6
Wattage: 40
Finish: Polished Gold
UPC: 771857020205

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748828
Product Name 5893-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details