Capital Lighting, Inc. 1560-20S Flush Mounts-Bowl Style 748827

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857024043
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857024043

Suppliers

Company
Product
Description
Supplier Links
1560-20S Flush Mounts-Bowl Style - 748827 - Capital Lighting, Inc.
Columbus, OH, USA
1560-20S Flush Mounts-Bowl Style
748827
1560-20S Flush Mounts-Bowl Style 748827
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857024043

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857024043

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748827
Product Name 1560-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details