Capital Lighting, Inc. 1574-20S Flush Mounts-Bowl Style 748821

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: G16.5 Qty: 12 Wattage: 40 Finish: Polished Gold UPC: 771857024166
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: G16.5 Qty: 12 Wattage: 40 Finish: Polished Gold UPC: 771857024166

Suppliers

Company
Product
Description
Supplier Links
1574-20S Flush Mounts-Bowl Style - 748821 - Capital Lighting, Inc.
Columbus, OH, USA
1574-20S Flush Mounts-Bowl Style
748821
1574-20S Flush Mounts-Bowl Style 748821
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: G16.5 Qty: 12 Wattage: 40 Finish: Polished Gold UPC: 771857024166

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Bulb
Type: G16.5
Qty: 12
Wattage: 40
Finish: Polished Gold
UPC: 771857024166

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748821
Product Name 1574-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details