Capital Lighting, Inc. 5890-20A Flush Mounts-Bowl Style 748820

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857020175
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857020175

Suppliers

Company
Product
Description
Supplier Links
5890-20A Flush Mounts-Bowl Style - 748820 - Capital Lighting, Inc.
Columbus, OH, USA
5890-20A Flush Mounts-Bowl Style
748820
5890-20A Flush Mounts-Bowl Style 748820
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857020175

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Polished Gold
UPC: 771857020175

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748820
Product Name 5890-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details