Capital Lighting, Inc. 5876A Sconces-Pocket 748819

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857080322
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857080322

Suppliers

Company
Product
Description
Supplier Links
5876A Sconces-Pocket - 748819 - Capital Lighting, Inc.
Columbus, OH, USA
5876A Sconces-Pocket
748819
5876A Sconces-Pocket 748819
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857080322

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Silver
UPC: 771857080322

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748819
Product Name 5876A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details