Capital Lighting, Inc. 1558-20A Flush Mounts-Bowl Style 748815

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857023992
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857023992

Suppliers

Company
Product
Description
Supplier Links
1558-20A Flush Mounts-Bowl Style - 748815 - Capital Lighting, Inc.
Columbus, OH, USA
1558-20A Flush Mounts-Bowl Style
748815
1558-20A Flush Mounts-Bowl Style 748815
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857023992

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Polished Gold
UPC: 771857023992

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748815
Product Name 1558-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details