Capital Lighting, Inc. 1558-20L Flush Mounts-Bowl Style 748803

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857024005
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857024005

Suppliers

Company
Product
Description
Supplier Links
1558-20L Flush Mounts-Bowl Style - 748803 - Capital Lighting, Inc.
Columbus, OH, USA
1558-20L Flush Mounts-Bowl Style
748803
1558-20L Flush Mounts-Bowl Style 748803
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857024005

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Polished Gold
UPC: 771857024005

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748803
Product Name 1558-20L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details