Capital Lighting, Inc. 1564-20L Flush Mounts-Bowl Style 748802

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857024098
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857024098

Suppliers

Company
Product
Description
Supplier Links
1564-20L Flush Mounts-Bowl Style - 748802 - Capital Lighting, Inc.
Columbus, OH, USA
1564-20L Flush Mounts-Bowl Style
748802
1564-20L Flush Mounts-Bowl Style 748802
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857024098

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16.5
Qty: 6
Wattage: 40
Finish: Polished Gold
UPC: 771857024098

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748802
Product Name 1564-20L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details