Capital Lighting, Inc. LP8601IB Sconces-Single Glass 748668

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One LightBath Fixture UPC: 611728089347 Category: Bath Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One LightBath Fixture UPC: 611728089347 Category: Bath Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP8601IB Sconces-Single Glass - 748668 - Capital Lighting, Inc.
Columbus, OH, USA
LP8601IB Sconces-Single Glass
748668
LP8601IB Sconces-Single Glass 748668
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One LightBath Fixture UPC: 611728089347 Category: Bath Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 6
Product Name: One LightBath Fixture
UPC: 611728089347
Category: Bath
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748668
Product Name LP8601IB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details