Capital Lighting, Inc. CAR8414AC Exterior -Wall Mount 748652

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 40 Product Name: Four Light Outdoor Wall UPC: 611728088241 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 40 Product Name: Four Light Outdoor Wall UPC: 611728088241 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAR8414AC Exterior -Wall Mount - 748652 - Capital Lighting, Inc.
Columbus, OH, USA
CAR8414AC Exterior -Wall Mount
748652
CAR8414AC Exterior -Wall Mount 748652
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 40 Product Name: Four Light Outdoor Wall UPC: 611728088241 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 34.50
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Copper
Weight: 40
Product Name: Four Light Outdoor Wall
UPC: 611728088241
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748652
Product Name CAR8414AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details