Capital Lighting, Inc. LP8602IB Bathroom Fixtures-Two Lights 748639

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: Two Light Bath Fixture UPC: 611728089422 Category: Bath Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: Two Light Bath Fixture UPC: 611728089422 Category: Bath Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP8602IB Bathroom Fixtures-Two Lights - 748639 - Capital Lighting, Inc.
Columbus, OH, USA
LP8602IB Bathroom Fixtures-Two Lights
748639
LP8602IB Bathroom Fixtures-Two Lights 748639
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: Two Light Bath Fixture UPC: 611728089422 Category: Bath Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Imperial Bronze
Weight: 12
Product Name: Two Light Bath Fixture
UPC: 611728089422
Category: Bath
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748639
Product Name LP8602IB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details