PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 16
Product Name: Three Light Bath Fixture
UPC: 611728089439
Category: Bath
Glass: Candella Scavo
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 748637 |
| Product Name | LP8603IB Bathroom Fixtures-Three Lights |
| Application | Residential |