Capital Lighting, Inc. LP8604IB Bathroom Fixtures-Four Lights 748634

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Imperial Bronze Weight: 21 Product Name: Four Light Bath Fixture UPC: 611728089446 Category: Bath Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Imperial Bronze Weight: 21 Product Name: Four Light Bath Fixture UPC: 611728089446 Category: Bath Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP8604IB Bathroom Fixtures-Four Lights - 748634 - Capital Lighting, Inc.
Columbus, OH, USA
LP8604IB Bathroom Fixtures-Four Lights
748634
LP8604IB Bathroom Fixtures-Four Lights 748634
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Imperial Bronze Weight: 21 Product Name: Four Light Bath Fixture UPC: 611728089446 Category: Bath Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Imperial Bronze
Weight: 21
Product Name: Four Light Bath Fixture
UPC: 611728089446
Category: Bath
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748634
Product Name LP8604IB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details