Capital Lighting, Inc. LP1614IB Flush Mounts-Bowl Style 748611

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 14 Product Name: Two Light Flush Mount UPC: 611728089354 Category: Flush Mount Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 14 Product Name: Two Light Flush Mount UPC: 611728089354 Category: Flush Mount Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP1614IB Flush Mounts-Bowl Style - 748611 - Capital Lighting, Inc.
Columbus, OH, USA
LP1614IB Flush Mounts-Bowl Style
748611
LP1614IB Flush Mounts-Bowl Style 748611
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 14 Product Name: Two Light Flush Mount UPC: 611728089354 Category: Flush Mount Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Imperial Bronze
Weight: 14
Product Name: Two Light Flush Mount
UPC: 611728089354
Category: Flush Mount
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748611
Product Name LP1614IB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details