Capital Lighting, Inc. 5036 Sconces-Double Candle 748588

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Wall bracket UPC: 771857075922 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Wall bracket UPC: 771857075922 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5036 Sconces-Double Candle - 748588 - Capital Lighting, Inc.
Columbus, OH, USA
5036 Sconces-Double Candle
748588
5036 Sconces-Double Candle 748588
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Wall bracket UPC: 771857075922 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Silver
Product Name: Two Light Wall bracket
UPC: 771857075922
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748588
Product Name 5036 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details