Capital Lighting, Inc. 6805-40S Sconces-Single Candle 748578

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Wall Bracket UPC: 771857036138 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Wall Bracket UPC: 771857036138 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
6805-40S Sconces-Single Candle - 748578 - Capital Lighting, Inc.
Columbus, OH, USA
6805-40S Sconces-Single Candle
748578
6805-40S Sconces-Single Candle 748578
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Wall Bracket UPC: 771857036138 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Silver
Product Name: One Light Wall Bracket
UPC: 771857036138
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748578
Product Name 6805-40S Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details