Capital Lighting, Inc. 6864-40S Mini Pendants-Chain 748560

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857016161
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857016161

Suppliers

Company
Product
Description
Supplier Links
6864-40S Mini Pendants-Chain - 748560 - Capital Lighting, Inc.
Columbus, OH, USA
6864-40S Mini Pendants-Chain
748560
6864-40S Mini Pendants-Chain 748560
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857016161

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Silver
UPC: 771857016161

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748560
Product Name 6864-40S Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details