Capital Lighting, Inc. 6806-40S Sconces-Quad plus 748549

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Length 23.00 Extension: 10 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light wall bracket UPC: 771857036152 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Length 23.00 Extension: 10 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light wall bracket UPC: 771857036152 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
6806-40S Sconces-Quad plus - 748549 - Capital Lighting, Inc.
Columbus, OH, USA
6806-40S Sconces-Quad plus
748549
6806-40S Sconces-Quad plus 748549
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Length 23.00 Extension: 10 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light wall bracket UPC: 771857036152 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Length 23.00
Extension: 10
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light wall bracket
UPC: 771857036152
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748549
Product Name 6806-40S Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details