Capital Lighting, Inc. 6809-40S Mini Chandeliers-Candle 748546

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Silver UPC: 771857004175
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Silver UPC: 771857004175

Suppliers

Company
Product
Description
Supplier Links
6809-40S Mini Chandeliers-Candle - 748546 - Capital Lighting, Inc.
Columbus, OH, USA
6809-40S Mini Chandeliers-Candle
748546
6809-40S Mini Chandeliers-Candle 748546
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Silver UPC: 771857004175

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Silver
UPC: 771857004175

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748546
Product Name 6809-40S Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details