Capital Lighting, Inc. 6808-40S Sconces-Triple Candle 748544

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver UPC: 771857004168
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver UPC: 771857004168

Suppliers

Company
Product
Description
Supplier Links
6808-40S Sconces-Triple Candle - 748544 - Capital Lighting, Inc.
Columbus, OH, USA
6808-40S Sconces-Triple Candle
748544
6808-40S Sconces-Triple Candle 748544
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver UPC: 771857004168

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Length 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
UPC: 771857004168

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748544
Product Name 6808-40S Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details