Capital Lighting, Inc. 3610-40H Large Chandeliers-Candle 748532

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Polished Silver UPC: 771857020847
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Polished Silver UPC: 771857020847

Suppliers

Company
Product
Description
Supplier Links
3610-40H Large Chandeliers-Candle - 748532 - Capital Lighting, Inc.
Columbus, OH, USA
3610-40H Large Chandeliers-Candle
748532
3610-40H Large Chandeliers-Candle 748532
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Polished Silver UPC: 771857020847

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 25
Wattage: 60
Finish: Polished Silver
UPC: 771857020847

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748532
Product Name 3610-40H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details