Capital Lighting, Inc. 3610-40L Large Chandeliers-Candle 748515

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Polished Silver UPC: 771857020854
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Polished Silver UPC: 771857020854

Suppliers

Company
Product
Description
Supplier Links
3610-40L Large Chandeliers-Candle - 748515 - Capital Lighting, Inc.
Columbus, OH, USA
3610-40L Large Chandeliers-Candle
748515
3610-40L Large Chandeliers-Candle 748515
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Polished Silver UPC: 771857020854

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 25
Wattage: 60
Finish: Polished Silver
UPC: 771857020854

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748515
Product Name 3610-40L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details