Capital Lighting, Inc. 2998-40L Large Chandeliers-Candle 748513

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857020762
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857020762

Suppliers

Company
Product
Description
Supplier Links
2998-40L Large Chandeliers-Candle - 748513 - Capital Lighting, Inc.
Columbus, OH, USA
2998-40L Large Chandeliers-Candle
748513
2998-40L Large Chandeliers-Candle 748513
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857020762

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Polished Silver
UPC: 771857020762

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748513
Product Name 2998-40L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details