Capital Lighting, Inc. 3608-40L Large Chandeliers-Candle 748512

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020809
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020809

Suppliers

Company
Product
Description
Supplier Links
3608-40L Large Chandeliers-Candle - 748512 - Capital Lighting, Inc.
Columbus, OH, USA
3608-40L Large Chandeliers-Candle
748512
3608-40L Large Chandeliers-Candle 748512
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020809

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857020809

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748512
Product Name 3608-40L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details