Capital Lighting, Inc. 80023-85 Mini Pendants-Rod 748254

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Weight: 6 Product Name: One Light Pendant UPC: 725916817510 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Weight: 6 Product Name: One Light Pendant UPC: 725916817510 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
80023-85 Mini Pendants-Rod - 748254 - Capital Lighting, Inc.
Columbus, OH, USA
80023-85 Mini Pendants-Rod
748254
80023-85 Mini Pendants-Rod 748254
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Weight: 6 Product Name: One Light Pendant UPC: 725916817510 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust
Weight: 6
Product Name: One Light Pendant
UPC: 725916817510
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748254
Product Name 80023-85 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details