Capital Lighting, Inc. 61515-56 Mid. Chandeliers-Glass Up 748227

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Copper Weight: 30 Product Name: Six Lights Chandelier UPC: 689716301245 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Copper Weight: 30 Product Name: Six Lights Chandelier UPC: 689716301245 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61515-56 Mid. Chandeliers-Glass Up - 748227 - Capital Lighting, Inc.
Columbus, OH, USA
61515-56 Mid. Chandeliers-Glass Up
748227
61515-56 Mid. Chandeliers-Glass Up 748227
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Copper Weight: 30 Product Name: Six Lights Chandelier UPC: 689716301245 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 25.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Copper
Weight: 30
Product Name: Six Lights Chandelier
UPC: 689716301245
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748227
Product Name 61515-56 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details