Capital Lighting, Inc. 80019-85 Large Chandeliers-Candle 748225

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 61.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Textured Rust Weight: 90 Product Name: Two Lights Chandelier UPC: 689716208506 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 61.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Textured Rust Weight: 90 Product Name: Two Lights Chandelier UPC: 689716208506 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
80019-85 Large Chandeliers-Candle - 748225 - Capital Lighting, Inc.
Columbus, OH, USA
80019-85 Large Chandeliers-Candle
748225
80019-85 Large Chandeliers-Candle 748225
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 61.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Textured Rust Weight: 90 Product Name: Two Lights Chandelier UPC: 689716208506 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 61.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Textured Rust
Weight: 90
Product Name: Two Lights Chandelier
UPC: 689716208506
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748225
Product Name 80019-85 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details