Capital Lighting, Inc. 61408-42 Foyer/Hall Lanterns-Open Frame 748202

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 17 Product Name: Six Lights Sconce UPC: 689716401198 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 17 Product Name: Six Lights Sconce UPC: 689716401198 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61408-42 Foyer/Hall Lanterns-Open Frame - 748202 - Capital Lighting, Inc.
Columbus, OH, USA
61408-42 Foyer/Hall Lanterns-Open Frame
748202
61408-42 Foyer/Hall Lanterns-Open Frame 748202
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 17 Product Name: Six Lights Sconce UPC: 689716401198 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 21.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Weight: 17
Product Name: Six Lights Sconce
UPC: 689716401198
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748202
Product Name 61408-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details