Capital Lighting, Inc. 61407-42 Foyer/Hall Lanterns-Open Frame 748200

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 34.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 24 Product Name: Six Lights Sconce Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 34.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 24 Product Name: Six Lights Sconce Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61407-42 Foyer/Hall Lanterns-Open Frame - 748200 - Capital Lighting, Inc.
Columbus, OH, USA
61407-42 Foyer/Hall Lanterns-Open Frame
748200
61407-42 Foyer/Hall Lanterns-Open Frame 748200
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 34.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 24 Product Name: Six Lights Sconce Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 34.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Rust
Weight: 24
Product Name: Six Lights Sconce
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748200
Product Name 61407-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details