Capital Lighting, Inc. 9062TZG Exterior -Wall Mount 748188

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7.9 Product Name: One Light Outdoor Fixture UPC: 783927137768 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7.9 Product Name: One Light Outdoor Fixture UPC: 783927137768 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9062TZG Exterior -Wall Mount - 748188 - Capital Lighting, Inc.
Columbus, OH, USA
9062TZG Exterior -Wall Mount
748188
9062TZG Exterior -Wall Mount 748188
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7.9 Product Name: One Light Outdoor Fixture UPC: 783927137768 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 7.9
Product Name: One Light Outdoor Fixture
UPC: 783927137768
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748188
Product Name 9062TZG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details