Capital Lighting, Inc. 3245NI Pendants-Bowl Style 748149

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Six Light Inverted Pendant UPC: 783927129466 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Six Light Inverted Pendant UPC: 783927129466 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3245NI Pendants-Bowl Style - 748149 - Capital Lighting, Inc.
Columbus, OH, USA
3245NI Pendants-Bowl Style
748149
3245NI Pendants-Bowl Style 748149
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Six Light Inverted Pendant UPC: 783927129466 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Six Light Inverted Pendant
UPC: 783927129466
Category: Inverted Pendant
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748149
Product Name 3245NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details